Amphenol Corporation D-Sub L17DAFRA15S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15S

Supplier's Site Datasheet
D-Sub Connectors - L17DAFRA15S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DAFRA15S
D-Sub Connectors L17DAFRA15S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L17DAFRA15S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DAFRA15S-ND
D-Sub Connector Assemblies L17DAFRA15S-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 6919010 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6919010
D Sub Connectors 6919010
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Conn, Rcpt, 15Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions - 99K7631 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 15Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions
99K7631
D Sub Conn, Rcpt, 15Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions 99K7631
D SUB CONN, RCPT, 15POS, IDC/IDT; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, 15POS, IDC/IDT; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DA; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DAFRA15S L17DAFRA15S L17DAFRA15S L17DAFRA15S-ND 6919010 99K7631
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Connectors D Sub Conn, Rcpt, 15Pos, Idc/idt; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight Right Angle; Right angle
Termination Flat Ribbon Cable Idc IDC / IDT
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products