D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09S
CONN D SUB IDC 9 POS RCPT SHELL SIZE E
Dsub, Stamped Signal 3A, Straight IDC Fl
Connector
DSUB 3A STR IDC FLT RIB 9 SKT
Amphenol Communications Solutions
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Dual Row Free Hanging Female Sockets D-Sub Standard Connector
D SUB CONNECTOR, STANDARD, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:17D Series; Connector Body Material:Metal Body; Contact Plating:-RoHS Compliant: Yes
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 3.05mm (.120in) Clear Hole
D Sub Connector, 17D Series, DE, Receptacle, 9, Steel, IDC / IDT RoHS Compliant: Yes
| Amphenol Communications Solutions | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17DEFRA09S | L17DEFRA09S | L17DEFRA09S | L17DEFRA09S | Amphenol L17DEFRA09S | 6919017 | L17DEFRA09S-ND | 44-L17DEFRA09S | 99K7752 | 40AJ7373 | 45X4515 |
| Product Name | D-Sub | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connectors | D Sub Connectors | D-Sub Connector Assemblies | 9 Position Dual Row Free Hanging Female Sockets D-Sub Standard Connector | D Sub Connector, Standard, Receptacle, 9 Position; No. Of Contacts Amphenol Communications Solutions | Dsub, Stamped Signal 3A, Straight Idc Flat Ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 3.05Mm (.120In) Clear Hole Amphenol Communications Solutions | D Sub Connector, 17D Series, De, Receptacle, 9, Steel, Idc / Idt Rohs Compliant Amphenol | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |||
| Geometry | Straight | Right Angle; Right angle | Straight | ||||||||
| Termination | Flat Ribbon Cable | Idc | IDC / IDT | ||||||||
| Voltage Rating | 250 volts | 250 volts | 250 volts |