Amphenol Communications Solutions D-Sub L17DCFRB37S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 37 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRB37S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 37 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRB37S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 37 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRB37S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 37 Socket, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRB37S

Supplier's Site Datasheet
D-Sub Connectors - L17DCFRB37S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DCFRB37S
D-Sub Connectors L17DCFRB37S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
D-Sub Connector Assemblies - L17DCFRB37S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DCFRB37S-ND
D-Sub Connector Assemblies L17DCFRB37S-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 37 Position, Socket; No. Of Contacts Amphenol Communications Solutions - 99K7724 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Socket; No. Of Contacts Amphenol Communications Solutions
99K7724
D Sub Connector, Standard, 37 Position, Socket; No. Of Contacts Amphenol Communications Solutions 99K7724
D SUB CONNECTOR, STANDARD, 37 POSITION, SOCKET; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:L17D Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, SOCKET; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:L17D Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DCFRB37S L17DCFRB37S L17DCFRB37S-ND 99K7724
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 37 Position, Socket; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-subminiature - 863021BLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
2 suppliers