Amphenol Corporation D-Sub L17DCFRA37P

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 37 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRA37P
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 37 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRA37P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 37 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRA37P

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 37 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRA37P

Supplier's Site Datasheet
D-Sub Connectors - L17DCFRA37P - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DCFRA37P
D-Sub Connectors L17DCFRA37P
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L17DCFRA37P-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DCFRA37P-ND
D-Sub Connector Assemblies L17DCFRA37P-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Conn, Plug, 37Pos, Idc / Idt; No. Of Contacts Amphenol Communications Solutions - 99K7710 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 37Pos, Idc / Idt; No. Of Contacts Amphenol Communications Solutions
99K7710
D-Sub Conn, Plug, 37Pos, Idc / Idt; No. Of Contacts Amphenol Communications Solutions 99K7710
D-SUB CONN, PLUG, 37POS, IDC / IDT; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:17 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D-SUB CONN, PLUG, 37POS, IDC / IDT; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DC; Product Range:17 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
D Sub Conn, Plug, 37Pos, Idc / Idt Rohs Compliant Amphenol Communications Solutions - 69AH0653 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 37Pos, Idc / Idt Rohs Compliant Amphenol Communications Solutions
69AH0653
D Sub Conn, Plug, 37Pos, Idc / Idt Rohs Compliant Amphenol Communications Solutions 69AH0653
D SUB CONN, PLUG, 37POS, IDC / IDT ROHS COMPLIANT: YES

D SUB CONN, PLUG, 37POS, IDC / IDT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DCFRA37P L17DCFRA37P L17DCFRA37P L17DCFRA37P-ND 99K7710 69AH0653
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Plug, 37Pos, Idc / Idt; No. Of Contacts Amphenol Communications Solutions D Sub Conn, Plug, 37Pos, Idc / Idt Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
D Sub Connectors - 138001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details