Amphenol Corporation Waterproof D-Sub L17ED09S00

Description
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09S00
Request a Quote Datasheet
Description
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09S00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof D-Sub - L17ED09S00 - Amphenol Communications Solutions
Nashua, NH, United States
Waterproof D-Sub
L17ED09S00
Waterproof D-Sub L17ED09S00
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09S00

Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight Soldercup, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*10.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09S00

Supplier's Site Datasheet
D-Sub Connectors - L17ED09S00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17ED09S00
D-Sub Connectors L17ED09S00
Dsub IP67 waterproof, SD 9F G/F, solder

Dsub IP67 waterproof, SD 9F G/F, solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-L17ED09S00-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-L17ED09S00-ND
D-Sub Connector Assemblies 664-L17ED09S00-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 12N7031 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
12N7031
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 12N7031
D SUB CONN, RCPT, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17ED Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17ED Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17ED09S00 L17ED09S00 L17ED09S00 664-L17ED09S00-ND 12N7031
Product Name Waterproof D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details