Amphenol Corporation D-Sub L177SDB25S

Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L177SDB25S.
Request a Quote Datasheet
Description
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L177SDB25S.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-densi ty, part number L177SDB25S.

D-Sub, D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight Solder Cup, 25 Position Receptacle, 0.38μm (14.960μin) Gold Plating, Amphenol is one of the leading manufacturers of Dsub. Contact us today for more details of Dsub d-sub-standard-density, part number L177SDB25S.

Supplier's Site Datasheet
Connectors I/O - D-Sub & D-Ribbon - L177SDB25S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
L177SDB25S
Connectors I/O - D-Sub & D-Ribbon L177SDB25S
D SUB

D SUB

Buy Now
D-Sub Connectors - L177SDB25S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177SDB25S
D-Sub Connectors L177SDB25S
Dsub, Stamped Signal 3A, Straight Solder

Dsub, Stamped Signal 3A, Straight Solder

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L177SDB25S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177SDB25S-ND
D-Sub Connector Assemblies L177SDB25S-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions - 01M0422 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
01M0422
D-Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions 01M0422
D-SUB CONNECTOR, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:SD Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L177SDB25S L177SDB25S L177SDB25S L177SDB25S L177SDB25S-ND 01M0422
Product Name D-Sub Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors D-Sub Connector Assemblies D-Sub Connector, Rcpt, 25Pos, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Solder Cup Cable Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers