D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15P
15 Position D-Sub Plug, Male Pins Connector
Amphenol Communications Solutions
Dsub, Stamped Signal 3A, Straight IDC Fl
Connector
D-SUB CONNECTOR, PLUG, 15POS; No. of Contacts:15Contacts;
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17DAFRA15P | L17DAFRA15P-ND | 6919001 | L17DAFRA15P | L17DAFRA15P | 45X4502 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connectors | D-Sub Connector, Plug, 15Pos; No. Of Contacts Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Right Angle; Right angle | ||||
| Termination | Flat Ribbon Cable | Idc | IDC / IDT | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |