Amphenol Corporation Waterproof D-Sub L17ED09P00

Description
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09P00
Request a Quote
Description
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09P00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D Sub Conn, Plug, 9Pos, De, Solder Cup (part number 88AH6521) is a standard density connector from the Amphenol Communications Solutions 17ED series. It features a 9-pin configuration with a solder cup termination type, suitable for various applications. The connector is designed to meet IP67 waterproof standards, providing protection against dust and water ingress, making it suitable for harsh environments such as marine, industrial, and security applications. Constructed with machined copper alloy contacts that are gold plated, this connector ensures reliable electrical performance with a current rating of 5A and a voltage rating of 300V rms. The operating temperature range is from -40°C to +85°C, and it has been tested for 48 hours in a salt spray environment, confirming its durability. The connector is RoHS compliant and features a flame-retardant thermoplastic body, enhancing its safety and environmental compliance. Multiple mounting and termination options are available, including straight and right-angle PCB configurations, allowing for flexibility in design and installation. This connector is ideal for engineers looking for a robust and reliable solution for their connectivity needs in demanding conditions.

Datasheet Summary
Powered by GS/AI

The D Sub Conn, Plug, 9Pos, De, Solder Cup (part number 88AH6521) is a standard density connector from the Amphenol Communications Solutions 17ED series. It features a 9-pin configuration with a solder cup termination type, suitable for various applications. The connector is designed to meet IP67 waterproof standards, providing protection against dust and water ingress, making it suitable for harsh environments such as marine, industrial, and security applications. Constructed with machined copper alloy contacts that are gold plated, this connector ensures reliable electrical performance with a current rating of 5A and a voltage rating of 300V rms. The operating temperature range is from -40°C to +85°C, and it has been tested for 48 hours in a salt spray environment, confirming its durability. The connector is RoHS compliant and features a flame-retardant thermoplastic body, enhancing its safety and environmental compliance. Multiple mounting and termination options are available, including straight and right-angle PCB configurations, allowing for flexibility in design and installation. This connector is ideal for engineers looking for a robust and reliable solution for their connectivity needs in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Waterproof D-Sub - L17ED09P00 - Amphenol Communications Solutions
Nashua, NH, United States
Waterproof D-Sub
L17ED09P00
Waterproof D-Sub L17ED09P00
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09P00

Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Straight Soldercup, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*10.5mm), Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17ED09P00

Supplier's Site Datasheet
D-Sub Connectors - L17ED09P00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17ED09P00
D-Sub Connectors L17ED09P00
Dsub, Machined Signal 5A, IP67, Bright T

Dsub, Machined Signal 5A, IP67, Bright T

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-L17ED09P00-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-L17ED09P00-ND
D-Sub Connector Assemblies 664-L17ED09P00-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 88AH6521 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
88AH6521
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 88AH6521
D SUB CONN, PLUG, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:17ED Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:17ED Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17ED09P00 L17ED09P00 L17ED09P00 664-L17ED09P00-ND 88AH6521
Product Name Waterproof D-Sub D-Sub Connectors D-Sub Connector Assemblies D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Mounting Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connectors - 1-1589053-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details