Amphenol Corporation D-Subminiature L177TWA7W2S

Description
D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2S
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L177TWA7W2S - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L177TWA7W2S
D-Subminiature L177TWA7W2S
D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2S

D-Subminiature, Dsub, Machined Hybrid, 7W2, Signal (7.5A) Contacts Only, Socket, Soldercup Cable Mount, Bright Tin Shell, 0.76m (30 in) Signal, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWA7W2S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L177TWA7W2S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L177TWA7W2S-ND
D-Sub Connector Assemblies L177TWA7W2S-ND
7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L177TWA7W2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L177TWA7W2S
D-Sub Connectors L177TWA7W2S
Dsub, Machined Hybrid, 7W2, Signal (7.5A

Dsub, Machined Hybrid, 7W2, Signal (7.5A

Buy Now
D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Amphenol Communications Solutions - 01M0548 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Amphenol Communications Solutions
01M0548
D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Amphenol Communications Solutions 01M0548
D SUB COMBINATION CONN, 5S+2P, DA, RCPT; Product Range:TW Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Contact Material:Bronze RoHS Compliant: Yes

D SUB COMBINATION CONN, 5S+2P, DA, RCPT; Product Range:TW Series; Insert Arrangement:DA-7W2; Gender:Receptacle; No. of Contacts:7Contacts; Contact Type:5 Signal, 2 Power; Contact Termination Type:Solder Cup; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L177TWA7W2S L177TWA7W2S-ND L177TWA7W2S 01M0548
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors D Sub Combination Conn, 5S+2P, Da, Rcpt; Product Range Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 115233P13 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers