D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 37 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DCFRA37SC309
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight IDC Fl
D SUB CONNECTOR, RCPT, DC, 37POS, CABLE ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17DCFRA37SC309 | L17DCFRA37SC309-ND | L17DCFRA37SC309 | 69AH0656 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Rcpt, Dc, 37Pos, Cable Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||
| Termination | Flat Ribbon Cable | |||
| Voltage Rating | 250 volts | 250 volts |