D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRB09P
Dsub, Stamped Signal 3A, Straight IDC Fl
9 Position D-Sub Plug, Male Pins Connector
D Sub Connector, 17D Series, DE, Plug, 9, Steel, IDC / IDT
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17DEFRB09P | L17DEFRB09P | L17DEFRB09P-ND | 99K7762 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, 17D Series, De, Plug, 9, Steel, Idc / Idt Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | |||
| Termination | Flat Ribbon Cable | |||
| Voltage Rating | 250 volts | 250 volts |