Amphenol Corporation D-Sub L17DAFRA15SC309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15SC309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15SC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15SC309

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DAFRA15SC309

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17DAFRA15SC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DAFRA15SC309-ND
D-Sub Connector Assemblies L17DAFRA15SC309-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17DAFRA15SC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DAFRA15SC309
D-Sub Connectors L17DAFRA15SC309
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Standard D Sub Connector, 17D Series, Da, Receptacle, 15, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions - 45X4505 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, 17D Series, Da, Receptacle, 15, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions
45X4505
Standard D Sub Connector, 17D Series, Da, Receptacle, 15, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions 45X4505
Standard D Sub Connector, 17D Series, DA, Receptacle, 15, Steel Body, IDC / IDT RoHS Compliant: Yes

Standard D Sub Connector, 17D Series, DA, Receptacle, 15, Steel Body, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions - 99K7632 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
99K7632
D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions 99K7632
D SUB CONN, RCPT, DA, 15POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D SUB CONN, RCPT, DA, 15POS, IDC/IDT; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:17D Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DAFRA15SC309 L17DAFRA15SC309-ND L17DAFRA15SC309 L17DAFRA15SC309 45X4505 99K7632
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Standard D Sub Connector, 17D Series, Da, Receptacle, 15, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions D Sub Conn, Rcpt, Da, 15Pos, Idc/idt; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FCB-R600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Assortment of plugs - NEKM-C6-C16-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details