Amphenol Corporation D-Sub L17DBFRA25SC309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRA25SC309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRA25SC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRA25SC309

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRA25SC309

Supplier's Site Datasheet
D-Sub Connectors - L17DBFRA25SC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DBFRA25SC309
D-Sub Connectors L17DBFRA25SC309
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Connectors - 2837616 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2837616
D Sub Connectors 2837616
Amphenol ICC L17DBFRA25SC309

Amphenol ICC L17DBFRA25SC309

Supplier's Site
D-Sub Connector Assemblies - L17DBFRA25SC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DBFRA25SC309-ND
D-Sub Connector Assemblies L17DBFRA25SC309-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Standard D Sub Connector, 17D Series, Db, Receptacle, 25, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions - 45X4512 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, 17D Series, Db, Receptacle, 25, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions
45X4512
Standard D Sub Connector, 17D Series, Db, Receptacle, 25, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions 45X4512
Standard D Sub Connector, 17D Series, DB, Receptacle, 25, Steel Body, IDC / IDT RoHS Compliant: Yes

Standard D Sub Connector, 17D Series, DB, Receptacle, 25, Steel Body, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DBFRA25SC309 L17DBFRA25SC309 L17DBFRA25SC309 2837616 L17DBFRA25SC309-ND 45X4512
Product Name D-Sub D-Sub Connectors D Sub Connectors D-Sub Connector Assemblies Standard D Sub Connector, 17D Series, Db, Receptacle, 25, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details