Amphenol Corporation D-Sub L17DBFRDA25SC309

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRDA25SC309
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRDA25SC309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRDA25SC309

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.76m (30 in) Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRDA25SC309

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17DBFRDA25SC309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DBFRDA25SC309-ND
D-Sub Connector Assemblies L17DBFRDA25SC309-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17DBFRDA25SC309 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DBFRDA25SC309
D-Sub Connectors L17DBFRDA25SC309
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Connector

Connector

Buy Now
D-Sub Connector, Rcpt, 25Pos, Idc; No. Of Contacts Amphenol Communications Solutions - 99K7696 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 25Pos, Idc; No. Of Contacts Amphenol Communications Solutions
99K7696
D-Sub Connector, Rcpt, 25Pos, Idc; No. Of Contacts Amphenol Communications Solutions 99K7696
D-SUB CONNECTOR, RCPT, 25POS, IDC; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 25POS, IDC; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DB; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DBFRDA25SC309 L17DBFRDA25SC309-ND L17DBFRDA25SC309 L17DBFRDA25SC309 99K7696
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors D-Sub Connector, Rcpt, 25Pos, Idc; No. Of Contacts Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable IDC / IDT
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details