D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 25 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DBFRA25P
Dsub, Stamped Signal 3A, Straight IDC Fl
25 Position D-Sub Plug, Male Pins Connector
Dsub,3A,Str IDC Flat ribbon,25
CONN D SUB IDC 25 POS PLUG SHELL SIZE B
Amphenol Communications Solutions
Amphenol Communications Solutions
CONNECTOR, STD D SUB, PLUG, 25 POSITION; No. of Contacts:25Contacts;
D Sub Connector, 17D Series, DB, Plug, 25, Steel, IDC / IDT RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | PEI-Genesis | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17DBFRA25P | L17DBFRA25P | L17DBFRA25P-ND | Amphenol L17DBFRA25P | L17DBFRA25P | 6919004 | 99K7669 | 45X4509 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Connectors I/O - D-Sub & D-Ribbon | D Sub Connectors | Connector, Std D Sub, Plug, 25 Position; No. Of Contacts Amphenol Communications Solutions | D Sub Connector, 17D Series, Db, Plug, 25, Steel, Idc / Idt Rohs Compliant Amphenol | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Right Angle; Right angle | ||||||
| Termination | Flat Ribbon Cable | Idc | IDC / IDT | |||||
| Voltage Rating | 250 volts | 250 volts | 250 volts |