D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, Flash Gold, 3.05mm (0.120in) Clear Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRA09P
DSUB 3A STR IDC FLT RIB 9 PIN
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight IDC Fl
Connector
Amphenol Communications Solutions
D-SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:DFR Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
| Amphenol Communications Solutions | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17DEFRA09P | Amphenol L17DEFRA09P | L17DEFRA09P-ND | L17DEFRA09P | L17DEFRA09P | 6918998 | 45X4513 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connectors | D-Sub Connector, Plug, 9Pos; No. Of Contacts Amphenol Communications Solutions | ||
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Right Angle; Right angle | |||||
| Termination | Flat Ribbon Cable | Idc | IDC / IDT | ||||
| Voltage Rating | 250 volts | 250 volts | 250 volts |