Amphenol Corporation D-Sub L17DEFRDA09S

Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09S
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09S

D-Sub, Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, Flash Gold, 4-40 Rear Insert, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17DEFRDA09S

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17DEFRDA09S-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17DEFRDA09S-ND
D-Sub Connector Assemblies L17DEFRDA09S-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17DEFRDA09S - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17DEFRDA09S
D-Sub Connectors L17DEFRDA09S
Dsub, Stamped Signal 3A, Straight IDC Fl

Dsub, Stamped Signal 3A, Straight IDC Fl

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Standard D Sub Connector, Dfr Series, De, Receptacle, 9, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions - 45X4520 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector, Dfr Series, De, Receptacle, 9, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions
45X4520
Standard D Sub Connector, Dfr Series, De, Receptacle, 9, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions 45X4520
Standard D Sub Connector, DFR Series, DE, Receptacle, 9, Steel Body, IDC / IDT RoHS Compliant: Yes

Standard D Sub Connector, DFR Series, DE, Receptacle, 9, Steel Body, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number L17DEFRDA09S L17DEFRDA09S-ND L17DEFRDA09S L17DEFRDA09S 45X4520
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Standard D Sub Connector, Dfr Series, De, Receptacle, 9, Steel Body, Idc / Idt Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight
Termination Flat Ribbon Cable
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details