WiFi Directional 2.4 GHz, 17 dBi, Spot-L, IP 67, linear vertical polarized, WLAN; Connector N (f)
2.35GHz, 2.45GHz, 2.55GHz, 2.65GHz 802.11b/g, LTE, WLAN Module RF Antenna 2.3GHz ~ 2.4GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.6GHz, 2.6GHz ~ 2.7GHz 15.5dBi, 17dBi, 17.5dBi, 18dBi N Type Female Chassis Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 85017308 | 85017308 |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Horizontal; Vertical | |
| Primary Frequency Range | 2300.0 to 2700.0 MHz | |
| Gain | 18 dB |
Linear, Vertical