PCTEL, Inc. Antenna Unit 8177D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 8177D - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
8177D
Antenna Unit 8177D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Mobile Antenna, 1.568-1.618Ghz, 1.5 Dbi; Antenna Type Pctel - 30AK3831 - Newark, An Avnet Company
Chicago, IL, United States
Mobile Antenna, 1.568-1.618Ghz, 1.5 Dbi; Antenna Type Pctel
30AK3831
Mobile Antenna, 1.568-1.618Ghz, 1.5 Dbi; Antenna Type Pctel 30AK3831
MOBILE ANTENNA, 1.568-1.618GHZ, 1.5 DBI; Antenna Type:Mobile Antenna; Frequency Min:1.568GHz; Frequency Max:1.618GHz; Antenna Mounting:Panel; Gain:1.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

MOBILE ANTENNA, 1.568-1.618GHZ, 1.5 DBI; Antenna Type:Mobile Antenna; Frequency Min:1.568GHz; Frequency Max:1.618GHz; Antenna Mounting:Panel; Gain:1.5dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number 8177D 30AK3831
Product Name Antenna Unit Mobile Antenna, 1.568-1.618Ghz, 1.5 Dbi; Antenna Type Pctel
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details