HUBER+SUHNER AG Antenna Unit 85152321

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85152321 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85152321
Antenna Unit 85152321
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 85152321 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85152321
RF Antennas 85152321
742MHz, 875MHz, 1.94GHz, 2.545GHz, 3.6GHz, 6.0125GHz 2G, 3G, 4G, 5G, Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz 4dBi, 4.5dBi, 5dBi, 5dBi, 6dBi, 6.5dBi SMA Male (2) Panel Mount

742MHz, 875MHz, 1.94GHz, 2.545GHz, 3.6GHz, 6.0125GHz 2G, 3G, 4G, 5G, Wi-Fi Module RF Antenna 694MHz ~ 790MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 7.125GHz 4dBi, 4.5dBi, 5dBi, 5dBi, 6dBi, 6.5dBi SMA Male (2) Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85152321 85152321
Product Name Antenna Unit RF Antennas
Applications 2G, 3G, 4G, 5G, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details