HUBER+SUHNER AG Antenna Unit 85097487

Description
SENCITY® Omni-S MIMO Antenna omni-directional 4x4 MIMO cabinet/ceiling mount
Request a Quote
Description
SENCITY® Omni-S MIMO Antenna omni-directional 4x4 MIMO cabinet/ceiling mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85097487 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85097487
Antenna Unit 85097487
SENCITY® Omni-S MIMO Antenna omni-directional 4x4 MIMO cabinet/ceiling mount

SENCITY® Omni-S MIMO Antenna omni-directional 4x4 MIMO cabinet/ceiling mount

Supplier's Site
RF Antennas - 85097487 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85097487
RF Antennas 85097487
2.4GHz, 2.595GHz, 3.6GHz, 5.437GHz Wi-Fi Dome RF Antenna 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.975GHz 1dBi, 1.5dBi, 3dBi, 3.5dBi QMA Male (4) Panel Mount

2.4GHz, 2.595GHz, 3.6GHz, 5.437GHz Wi-Fi Dome RF Antenna 2.3GHz ~ 2.5GHz, 2.5GHz ~ 2.69GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.975GHz 1dBi, 1.5dBi, 3dBi, 3.5dBi QMA Male (4) Panel Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85097487 85097487
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 2300.0 to 5975.0 MHz
Gain 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5.8GHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-5815FG9-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5800.0 MHz
Form Factor / Mounting Portable
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details