Ethertronics Inc., U.S.A. Antenna Unit 1001013

Description
Wi-Fi / BT SMD On Ground / Off Ground Antenna Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for a 2.4 GHz enabled handheld devices, media players and other mobile devices.
Request a Quote Datasheet
Description
Wi-Fi / BT SMD On Ground / Off Ground Antenna Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for a 2.4 GHz enabled handheld devices, media players and other mobile devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
1001013
Antenna Unit 1001013
Wi-Fi / BT SMD On Ground / Off Ground Antenna Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for a 2.4 GHz enabled handheld devices, media players and other mobile devices.

Wi-Fi / BT SMD On Ground / Off Ground Antenna

Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for a 2.4 GHz enabled handheld devices, media players and other mobile devices.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - 1001013
1001013
RF Antennas - 1001013 1001013
Manufacturer: Ethertronics/AVX Win Source Part Number: 849090-1001013 Series: Prestta™ Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1046-1, 939-1046-2, 939-1046, 939-1046-ND, 939-1046-6

Manufacturer: Ethertronics/AVX
Win Source Part Number: 849090-1001013
Series: Prestta™
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8529.10.9100
Other Part Number: 939-1046-1, 939-1046-2, 939-1046, 939-1046-ND, 939-1046-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1001013
Antennas 1001013
Antennas PCB ANTENNA PCB WLAN Freq: 2390-2490MHz

Antennas PCB ANTENNA PCB WLAN Freq: 2390-2490MHz

Buy Now Datasheet
RF Antennas - 1001013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001013
RF Antennas 1001013
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1001013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001013
RF Antennas 1001013
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 1.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1001013 1001013 1001013 1001013
Product Name Antenna Unit RF Antennas - 1001013 Antennas RF Antennas
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz
Gain 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
WiFi Antennas - 180950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Form Factor / Mounting Internal
View Details
Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details