HUBER+SUHNER AG Antenna Unit 85004617

Description
Vehicle Rooftop, WiFi 2.4, 5 GHz and IEEE 802.11p, 3x3 MIMO, Connectors SMA, jack (f)
Request a Quote
Description
Vehicle Rooftop, WiFi 2.4, 5 GHz and IEEE 802.11p, 3x3 MIMO, Connectors SMA, jack (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85004617 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85004617
Antenna Unit 85004617
Vehicle Rooftop, WiFi 2.4, 5 GHz and IEEE 802.11p, 3x3 MIMO, Connectors SMA, jack (f)

Vehicle Rooftop, WiFi 2.4, 5 GHz and IEEE 802.11p, 3x3 MIMO, Connectors SMA, jack (f)

Supplier's Site
RF Antennas - 85004617 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85004617
RF Antennas 85004617
2.545GHz, 5.5417GHz 802.11p Module RF Antenna 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz 6dBi, 7dBi SMA Female (3) Chassis Mount

2.545GHz, 5.5417GHz 802.11p Module RF Antenna 2.4GHz ~ 2.69GHz, 4.9GHz ~ 5.935GHz 6dBi, 7dBi SMA Female (3) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85004617 85004617
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 2400.0 to 5935.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details