HUBER+SUHNER AG Antenna Unit 84467208

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84467208 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84467208
Antenna Unit 84467208
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84467208 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84467208
RF Antennas 84467208
405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 11.5dBi, 12dBi 7/16 - Female Bracket Mount

405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 11.5dBi, 12dBi 7/16 - Female Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84467208 84467208
Product Name Antenna Unit RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513259-9 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, Cellular, LTE, GSM 1800, GSM 900, GSM
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details