Ethertronics Inc., U.S.A. RF Antennas - 1001011 1001011

Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 853533-1001011 Series: Prestta™ Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1047, 939-1047-1, 939-1047-2, 939-1047-6, 939-1047-ND
Request a Quote Datasheet
Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 853533-1001011 Series: Prestta™ Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1047, 939-1047-1, 939-1047-2, 939-1047-6, 939-1047-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1001011 - 1001011 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 1001011
1001011
RF Antennas - 1001011 1001011
Manufacturer: Ethertronics/AVX Win Source Part Number: 853533-1001011 Series: Prestta™ Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: 7A994 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8529.10.9100 Other Part Number: 939-1047, 939-1047-1, 939-1047-2, 939-1047-6, 939-1047-ND

Manufacturer: Ethertronics/AVX
Win Source Part Number: 853533-1001011
Series: Prestta™
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: 7A994
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8529.10.9100
Other Part Number: 939-1047, 939-1047-1, 939-1047-2, 939-1047-6, 939-1047-ND

Buy Now Datasheet
Antenna Unit - 1001011 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1001011
Antenna Unit 1001011
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 1001011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001011
RF Antennas 1001011
1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount

1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1001011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001011
RF Antennas 1001011
1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount

1.561GHz, 1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz -1.8dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1001011
Antennas 1001011
Antennas PCB ANT 22x3.2x3.3 1.651-1.575-1.603GHz

Antennas PCB ANT 22x3.2x3.3 1.651-1.575-1.603GHz

Buy Now Datasheet
RF ANT 1.561GHZ/1.575GHZ CHIP - 270-1001011 - Utmel Electronic Limited
Hong Kong, China
RF ANT 1.561GHZ/1.575GHZ CHIP
270-1001011
RF ANT 1.561GHZ/1.575GHZ CHIP 270-1001011
RF ANT 1.561GHZ/1.575GHZ CHIP

RF ANT 1.561GHZ/1.575GHZ CHIP

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1001011 1001011 1001011 1001011 270-1001011
Product Name RF Antennas - 1001011 Antenna Unit RF Antennas Antennas RF ANT 1.561GHZ/1.575GHZ CHIP
Applications GPS RF Testing; GPS
Technology Type Chip
Primary Frequency Range 1561.0 to 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Wi-Fi 5dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector 80MM - ET-WI5M-1L3-SMS80M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details