HUBER+SUHNER AG Antenna Unit 85010652

Description
SENCITY® Rail Antenna 13-Port for Cellular and WiFi bands.
Request a Quote
Description
SENCITY® Rail Antenna 13-Port for Cellular and WiFi bands.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 85010652 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85010652
Antenna Unit 85010652
SENCITY® Rail Antenna 13-Port for Cellular and WiFi bands.

SENCITY® Rail Antenna 13-Port for Cellular and WiFi bands.

Supplier's Site
RF Antennas - 85010652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85010652
RF Antennas 85010652
655.5MHz, 827MHz, 1.584GHz, 2.325GHz, 2.45GHz, 4.1GHz, 6.012GHz BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.5GHz, 2.4GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 3.5dBi, 5dBi, 6dBi, 7dBi, 6dBi, 6dBi, 7dBi N Type Female (2), TNC Male Chassis Mount

655.5MHz, 827MHz, 1.584GHz, 2.325GHz, 2.45GHz, 4.1GHz, 6.012GHz BeiDou, Galileo, GLONASS, GNSS, GPS, Wi-Fi, WiMax Module RF Antenna 617MHz ~ 694MHz, 694MHz ~ 960MHz, 1.35GHz ~ 1.61GHz, 1.559GHz ~ 2.5GHz, 2.4GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 7.125GHz 3.5dBi, 5dBi, 6dBi, 7dBi, 6dBi, 6dBi, 7dBi N Type Female (2), TNC Male Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85010652 85010652
Product Name Antenna Unit RF Antennas
Polarization Vertical
Primary Frequency Range 694.0 to 5975.0 MHz
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - TREK-ANT-502-GH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
2 suppliers
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers