LTE 2x2 MIMO / GPS-Glonass, 4 / 6 dBi, Rugged Vehicle Rooftop Antenna; 3 x Pigtail with SMA and TNC
744MHz, 875MHz, 1.94GHz, 2.545GHz GLONASS, GPS Module RF Antenna 698MHz ~ 790MHz, 790MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz 4dBi, 4dBi, 6dBi, 6dBi SMA Male, TNC Male Connector Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 85004616 | 85004616 |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Vertical | |
| Primary Frequency Range | 698.0 to 2690.0 MHz | |
| Gain | 6 dB |