Ethertronics Inc., U.S.A. Antenna Unit 1002232

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 1002232, is designed for ISM and WLAN applications, operating across frequencies of 863-928 MHz and 2.4-2.5 GHz. It features a compact size of 35.0 x 9.0 x 3.2 mm and weighs 2.0 grams, making it suitable for embedded designs in various devices such as cellular systems, tablets, and smart home applications. This antenna offers a peak gain of 0.51 dBi for ISM, 0.21 dBi for US ISM, and 1.5 dBi for WLAN, with average efficiencies of 63%, 60%, and 59%, respectively. It is designed for surface mount technology (SMT) and comes packaged in tape and reel format, with 5,600 pieces per box. The antenna is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers may find this antenna beneficial for projects requiring a versatile solution that supports multiple wireless protocols while maintaining a compact footprint.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 1002232, is designed for ISM and WLAN applications, operating across frequencies of 863-928 MHz and 2.4-2.5 GHz. It features a compact size of 35.0 x 9.0 x 3.2 mm and weighs 2.0 grams, making it suitable for embedded designs in various devices such as cellular systems, tablets, and smart home applications. This antenna offers a peak gain of 0.51 dBi for ISM, 0.21 dBi for US ISM, and 1.5 dBi for WLAN, with average efficiencies of 63%, 60%, and 59%, respectively. It is designed for surface mount technology (SMT) and comes packaged in tape and reel format, with 5,600 pieces per box. The antenna is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers may find this antenna beneficial for projects requiring a versatile solution that supports multiple wireless protocols while maintaining a compact footprint.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 1002232 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1002232
Antenna Unit 1002232
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 1002232 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002232
RF Antennas 1002232
868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

868MHz, 915MHz, 2.4GHz ISM, LoRa, Sigfox, WLAN Chip RF Antenna 863MHz ~ 870MHz, 902MHz ~ 928MHz, 2.4GHz ~ 2.5GHz 0.51dBi, 0.21dBi, 1.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1002232 1002232
Product Name Antenna Unit RF Antennas
Applications ISM, LoRa, Sigfox, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Multi-Band Antennas - 2107148 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details