HUBER+SUHNER AG Antenna Unit 85117565

Description
Outdoor MIMO 2x2 directional antenna (1695 - 2690 and 3410 - 4200MHz) with: H-HPBW 110 degree (1.7 - 2.7 GHz) 110 degree (3.3 - 4.2 GHz) Low PIM With NEX10 connectors
Request a Quote
Description
Outdoor MIMO 2x2 directional antenna (1695 - 2690 and 3410 - 4200MHz) with: H-HPBW 110 degree (1.7 - 2.7 GHz) 110 degree (3.3 - 4.2 GHz) Low PIM With NEX10 connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
85117565
Antenna Unit 85117565
Outdoor MIMO 2x2 directional antenna (1695 - 2690 and 3410 - 4200MHz) with: H-HPBW 110 degree (1.7 - 2.7 GHz) 110 degree (3.3 - 4.2 GHz) Low PIM With NEX10 connectors

Outdoor MIMO 2x2 directional antenna (1695 - 2690 and 3410 - 4200MHz) with:
H-HPBW
110 degree (1.7 - 2.7 GHz)
110 degree (3.3 - 4.2 GHz)
Low PIM
With NEX10 connectors

Supplier's Site
RF Antennas - 85117565 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85117565
RF Antennas 85117565
1.807GHz, 2.05GHz, 2.495GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 1.695GHz ~ 1.92GHz, 1.92GHz ~ 2.18GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 5.7dBi, 4.8dBi, 5dBi, 5.9dBi, 4.9dBi N Type Female (2) Chassis Mount

1.807GHz, 2.05GHz, 2.495GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 1.695GHz ~ 1.92GHz, 1.92GHz ~ 2.18GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 5.7dBi, 4.8dBi, 5dBi, 5.9dBi, 4.9dBi N Type Female (2) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85117565 85117565
Product Name Antenna Unit RF Antennas
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 1695.0 to 4200.0 MHz
Gain 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers