HUBER+SUHNER AG Antenna Unit 84459559

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84459559 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84459559
Antenna Unit 84459559
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84459559 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84459559
RF Antennas 84459559
827MHz, 1.58GHz, 1.589GHz, 2.45GHz, 3GHz, 4.1GHz, 5.662GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 960MHz ~ 1.62GHz, 1.559GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 5dBi, 6dBi, 28dBi, 7.5dBi, 7dBi, 6.5dBi, 7.5dBi N Type Female, SMA Female Chassis Mount

827MHz, 1.58GHz, 1.589GHz, 2.45GHz, 3GHz, 4.1GHz, 5.662GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 960MHz ~ 1.62GHz, 1.559GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 5dBi, 6dBi, 28dBi, 7.5dBi, 7dBi, 6.5dBi, 7.5dBi N Type Female, SMA Female Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84459559 84459559
Product Name Antenna Unit RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Wi-Fi/GPS PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIGPPC-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Form Factor / Mounting Internal
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers