PCTEL, Inc. Antenna Unit 3967D-P

Description
3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.
Request a Quote
Description
3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3967D-P - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3967D-P
Antenna Unit 3967D-P
3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.

3967D Value Embedded GPS Antenna The 3967D GPS antenna is ideal for ruggedized handheld GPS devices, mobile asset tracking equipment and GPS timing applications. The 3967D features a custom designed ceramic patch element, a two-stage low noise amplifi er and a SAW fi lter, providing great out-of-band signal rejection performance, consistent and clear signal while minimizing loss-of-lock. The 3967D comes with a 1.85” mini-ground plane.

Supplier's Site
RF Antennas - 3967D-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3967D-P
RF Antennas 3967D-P
1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic MCX Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic MCX Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3967D-P 3967D-P
Product Name Antenna Unit RF Antennas
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-102CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers