Ethertronics Inc., U.S.A. Antenna Unit 1004138

Description
GPS Ceramic Patch Antenna with LNA Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for GPS enabled handheld devices, media players and other mobile communications devices. GPS active patch antenna solution utilizes a Low Noise Amplifier (LNA) mounted on a PCB for superior performance.
Request a Quote Datasheet
Description
GPS Ceramic Patch Antenna with LNA Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for GPS enabled handheld devices, media players and other mobile communications devices. GPS active patch antenna solution utilizes a Low Noise Amplifier (LNA) mounted on a PCB for superior performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
1004138
Antenna Unit 1004138
GPS Ceramic Patch Antenna with LNA Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for GPS enabled handheld devices, media players and other mobile communications devices. GPS active patch antenna solution utilizes a Low Noise Amplifier (LNA) mounted on a PCB for superior performance.

GPS Ceramic Patch Antenna with LNA

Ethertronics’ antennas deliver on the key needs of device designers for higher functionality and performance in smaller/thinner designs. These innovative antennas provide compelling advantages for GPS enabled handheld devices, media players and other mobile communications devices. GPS active patch antenna solution utilizes a Low Noise Amplifier (LNA) mounted on a PCB for superior performance.

Supplier's Site Datasheet
RF Antennas - 1004138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1004138
RF Antennas 1004138
1.575GHz GPS Ceramic Patch RF Antenna 1.573MHz ~ 1.577GHz 1dBic IPEX MHF Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.573MHz ~ 1.577GHz 1dBic IPEX MHF Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1004138
Antennas 1004138
Antennas WLAN ANTENNA EMB LNA GPS Freq 1575MHz

Antennas WLAN ANTENNA EMB LNA GPS Freq 1575MHz

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1004138 1004138 1004138
Product Name Antenna Unit RF Antennas Antennas
Polarization Right Hand Circular
Primary Frequency Range 1574.4 to 1576.4 MHz
Gain 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1853082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details