PCTEL, Inc. Antenna Unit 3978D-DH-W

Description
The 3978D-DH-W high gain permanent mount GPS Antenna provides 40 dB gain and great high out-of-band rejection performance and is the optimum choice for GPS Tracking and Timing applications with long cable runs and stand alone GPS applications. It features a precision tuned custom ceramic patch element for maximum signal reception, 15KV ESD circuit protection, a very low noise (0.5 dB) multi-stage LNA circuit and a SAW filter. This enables the 3978D-DH-W to provide a reliable and clear GPS signal while minimizing loss-of-lock, even when conditions are less than ideal. Available in an all-plastic, non-corrosive low profile package for vehicle mounting.
Request a Quote Datasheet
Description
The 3978D-DH-W high gain permanent mount GPS Antenna provides 40 dB gain and great high out-of-band rejection performance and is the optimum choice for GPS Tracking and Timing applications with long cable runs and stand alone GPS applications. It features a precision tuned custom ceramic patch element for maximum signal reception, 15KV ESD circuit protection, a very low noise (0.5 dB) multi-stage LNA circuit and a SAW filter. This enables the 3978D-DH-W to provide a reliable and clear GPS signal while minimizing loss-of-lock, even when conditions are less than ideal. Available in an all-plastic, non-corrosive low profile package for vehicle mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3978D-DH-W - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3978D-DH-W
Antenna Unit 3978D-DH-W
The 3978D-DH-W high gain permanent mount GPS Antenna provides 40 dB gain and great high out-of-band rejection performance and is the optimum choice for GPS Tracking and Timing applications with long cable runs and stand alone GPS applications. It features a precision tuned custom ceramic patch element for maximum signal reception, 15KV ESD circuit protection, a very low noise (0.5 dB) multi-stage LNA circuit and a SAW filter. This enables the 3978D-DH-W to provide a reliable and clear GPS signal while minimizing loss-of-lock, even when conditions are less than ideal. Available in an all-plastic, non-corrosive low profile package for vehicle mounting.

The 3978D-DH-W high gain permanent mount GPS Antenna provides 40 dB gain and great high out-of-band rejection performance and is the optimum choice for GPS Tracking and Timing applications with long cable runs and stand alone GPS applications. It features a precision tuned custom ceramic patch element for maximum signal reception, 15KV ESD circuit protection, a very low noise (0.5 dB) multi-stage LNA circuit and a SAW filter. This enables the 3978D-DH-W to provide a reliable and clear GPS signal while minimizing loss-of-lock, even when conditions are less than ideal. Available in an all-plastic, non-corrosive low profile package for vehicle mounting.

Supplier's Site Datasheet
RF Antennas - 3978D-DH-W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
3978D-DH-W
RF Antennas 3978D-DH-W
1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic TNC Bracket Mount, Through Hole

1.575GHz GPS Dome RF Antenna 1.565GHz ~ 1.585GHz -2dBic, 3dBic TNC Bracket Mount, Through Hole

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3978D-DH-W 3978D-DH-W
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details