PCTEL, Inc. Antenna Unit 3235MSMA

Description
The vehicle tracking antennas feature light, low profile housings that are highly adaptable for vehicle tracking or marine navigation applications. Their radome is molded from high grade polymer resin for UV and abrasion resistance under severe environmental conditions. Fitted with a ceramic filter to reject spurious signals, The antennas are designed for fixed, environmentally sealed installations.
Request a Quote Datasheet
Description
The vehicle tracking antennas feature light, low profile housings that are highly adaptable for vehicle tracking or marine navigation applications. Their radome is molded from high grade polymer resin for UV and abrasion resistance under severe environmental conditions. Fitted with a ceramic filter to reject spurious signals, The antennas are designed for fixed, environmentally sealed installations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 3235MSMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
3235MSMA
Antenna Unit 3235MSMA
The vehicle tracking antennas feature light, low profile housings that are highly adaptable for vehicle tracking or marine navigation applications. Their radome is molded from high grade polymer resin for UV and abrasion resistance under severe environmental conditions. Fitted with a ceramic filter to reject spurious signals, The antennas are designed for fixed, environmentally sealed installations.

The vehicle tracking antennas feature light, low profile housings that are highly adaptable for vehicle tracking or marine navigation applications. Their radome is molded from high grade polymer resin for UV and abrasion resistance under severe environmental conditions. Fitted with a ceramic filter to reject spurious signals, The antennas are designed for fixed, environmentally sealed installations.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number 3235MSMA
Product Name Antenna Unit
Polarization Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details