Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
HUBER+SUHNER AG
85071797 -- ANTENNA UNIT
HUBER+SUHNER AG
Antenna Unit
85071797
Description
SENCITY® Embedded Cellular / LTE antenna
Richardson RFPD
Done
Request a Quote
Email Supplier
Description
SENCITY® Embedded Cellular / LTE antenna
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
85071797
Antenna Unit
85071797
SENCITY® Embedded Cellular / LTE antenna
SENCITY® Embedded Cellular / LTE antenna
Supplier's Site
Technical Specifications
Richardson RFPD
Product Category
Antennas
Product Number
85071797
Product Name
Antenna Unit
Polarization
Vertical
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Antennas
2118899-3
Specs
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
Sensata Technologies
ANTA7000 2.4 GHz Antenna
Specs
Polarization
Vertical
Primary Frequency Range
2400.0 MHz
Gain
2.14 dB
View Details
Ignion
Virtual Antenna
ALL mXTEND™
Specs
Applications
Cellular or PCS Terminal; Multi-band; IoT
Pattern Type
Omni directional
Polarization
Linear
View Details
Advantech
Antennas
BO921
View Details