WiFi Rail-Trackside, Directional 5 GHz, 18.5 dBi, Spot-M, IP 67, vertical polarized, WLAN; Connector N (f)
5.2GHz, 5.3GHz, 5.537GHz, 5.8GHz, 5.912GHz Wi-Fi Module RF Antenna 5.15GHz ~ 5.25GHz, 5.25GHz ~ 5.35GHz, 5.35GHz ~ 5.725GHz, 5.725GHz ~ 5.875GHz, 5.875GHz ~ 5.95GHz 18dBi, 19dBi, 18.5dBi, 18dBi, 17.5dBi N Type Female Chassis Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 84018716 | 84018716 |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Linear; Horizontal; Vertical | |
| Primary Frequency Range | 5150.0 to 5875.0 MHz | |
| Gain | 19 dB |