Ethertronics Inc., U.S.A. Antenna Unit 1001039

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 1001039 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
1001039
Antenna Unit 1001039
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1001039
Antennas 1001039
Antennas Ceramic Patch ANTENN GPS Freq: 1575 MHz

Antennas Ceramic Patch ANTENN GPS Freq: 1575 MHz

Buy Now Datasheet
RF Antennas - 1001039 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001039
RF Antennas 1001039
1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 5.3dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 5.3dBic Pin Adhesive

Buy Now Datasheet
RF Antennas - 1001039 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1001039
RF Antennas 1001039
1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 5.3dBic Pin Adhesive

1.575GHz GPS Ceramic Patch RF Antenna 1.572GHz ~ 1.578GHz 5.3dBic Pin Adhesive

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1001039 1001039 1001039
Product Name Antenna Unit Antennas RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108792-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Telemetry Antennas - 1367699 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details