PCTEL, Inc. Antenna Unit 8111D-HR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 8111D-HR - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
8111D-HR
Antenna Unit 8111D-HR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Patch Antenna, 1.565-1.61Ghz, 3Dbi; Antenna Type Pctel - 30AK3828 - Newark, An Avnet Company
Chicago, IL, United States
Patch Antenna, 1.565-1.61Ghz, 3Dbi; Antenna Type Pctel
30AK3828
Patch Antenna, 1.565-1.61Ghz, 3Dbi; Antenna Type Pctel 30AK3828
PATCH ANTENNA, 1.565-1.61GHZ, 3DBI; Antenna Type:Patch; Frequency Min:1.565GHz; Frequency Max:1.61GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PATCH ANTENNA, 1.565-1.61GHZ, 3DBI; Antenna Type:Patch; Frequency Min:1.565GHz; Frequency Max:1.61GHz; Antenna Mounting:Magnetic; Gain:3dBi; VSWR:1.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site
RF Antennas - 8111D-HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8111D-HR
RF Antennas 8111D-HR
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.608GHz 3dBic, -2dBic SMA Male Magnetic

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Module RF Antenna 1.561GHz ~ 1.608GHz 3dBic, -2dBic SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 8111D-HR 30AK3828 8111D-HR
Product Name Antenna Unit Patch Antenna, 1.565-1.61Ghz, 3Dbi; Antenna Type Pctel RF Antennas
Polarization Circular; Right Hand Circular
Primary Frequency Range 1565.0 to 1610.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details