Ethertronics Inc., U.S.A. Antenna Unit 1002427

Description
ISM or ISM & BT or GPS Stamp Metal Embedded SMT Antenna Ethertronics’ 1002427 stamp metal SMT antenna delivers the device designers’ key needs for higher functionality and performance in smaller/thinner designs. This innovative antenna provides compelling advantages for all ISM, Bluetooth and GPS enabled devices.
Request a Quote Datasheet
Description
ISM or ISM & BT or GPS Stamp Metal Embedded SMT Antenna Ethertronics’ 1002427 stamp metal SMT antenna delivers the device designers’ key needs for higher functionality and performance in smaller/thinner designs. This innovative antenna provides compelling advantages for all ISM, Bluetooth and GPS enabled devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
1002427
Antenna Unit 1002427
ISM or ISM & BT or GPS Stamp Metal Embedded SMT Antenna Ethertronics’ 1002427 stamp metal SMT antenna delivers the device designers’ key needs for higher functionality and performance in smaller/thinner designs. This innovative antenna provides compelling advantages for all ISM, Bluetooth and GPS enabled devices.

ISM or ISM & BT or GPS Stamp Metal Embedded SMT Antenna

Ethertronics’ 1002427 stamp metal SMT antenna delivers the device designers’ key needs for higher functionality and performance in smaller/thinner designs. This innovative antenna provides compelling advantages for all ISM, Bluetooth and GPS enabled devices.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1002427
Antennas 1002427
Antennas SMTANT 31.2X2.28X3.9 868-915 MHz 1.575GHz

Antennas SMTANT 31.2X2.28X3.9 868-915 MHz 1.575GHz

Buy Now Datasheet
RF Antennas - 1002427 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002427
RF Antennas 1002427
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1002427 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002427
RF Antennas 1002427
868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

868MHz, 915MHz, 1.575GHz Beidou, GLONASS, GPS, ISM, LoRa, LPWAN, Sigfox Stamped Metal RF Antenna 868MHz, 915MHz, 1.561GHz ~ 1.602GHz 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 1002427 1002427 1002427
Product Name Antenna Unit Antennas RF Antennas
Polarization Linear
Primary Frequency Range 868.0 to 2450.0 MHz
Gain 3.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GLONASS L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL2-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details