HUBER+SUHNER AG Antenna Unit 85106948

Description
Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz Dual slant polarization. Very low PIM. With low loss pigtails and N connectors.
Request a Quote
Description
Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz Dual slant polarization. Very low PIM. With low loss pigtails and N connectors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
85106948
Antenna Unit 85106948
Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands 2500-2690, 3300-3800, 3800-4200 MHz Dual slant polarization. Very low PIM. With low loss pigtails and N connectors.

Outdoor MIMO 2x2 directional antenna for 4G and 5G frequency bands
2500-2690, 3300-3800, 3800-4200 MHz
Dual slant polarization.
Very low PIM.
With low loss pigtails and N connectors.

Supplier's Site
RF Antennas - 85106948 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
85106948
RF Antennas 85106948
2.595GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 4dBi, 7dBi, 7.5dBi N Type Female (2) Chassis Mount

2.595GHz, 3.55GHz, 4GHz General Purpose Module RF Antenna 2.5GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 4dBi, 7dBi, 7.5dBi N Type Female (2) Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 85106948 85106948
Product Name Antenna Unit RF Antennas
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 2500.0 to 4200.0 MHz
Gain 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108965-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
WiFi Antennas - 2506410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 900.0 to 930.0 MHz
Gain 7 dB
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details