HUBER+SUHNER AG Antenna Unit 22650442

Description
WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, RHCP circular polarized; Wall Mounting Socket, Connector SMA (f)
Request a Quote
Description
WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, RHCP circular polarized; Wall Mounting Socket, Connector SMA (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 22650442 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
22650442
Antenna Unit 22650442
WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, RHCP circular polarized; Wall Mounting Socket, Connector SMA (f)

WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, RHCP circular polarized; Wall Mounting Socket, Connector SMA (f)

Supplier's Site
RF Antennas - 22650442 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
22650442
RF Antennas 22650442
2.4GHz 802.11b/g, WLAN Module RF Antenna 2.3GHz ~ 2.5GHz 8.5dBi SMA Female Chassis Mount

2.4GHz 802.11b/g, WLAN Module RF Antenna 2.3GHz ~ 2.5GHz 8.5dBi SMA Female Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 22650442 22650442
Product Name Antenna Unit RF Antennas
Polarization Right Hand Circular
Primary Frequency Range 2300.0 to 2500.0 MHz
Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers