PCTEL, Inc. Antenna Unit 8171D-HR

Description
High Rejection GPS/GLONASS Low Profile Tracking Antenna. The 8171D-HR High Rejection GPS/GLONASS Antenna is a dual band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna.
Request a Quote Datasheet
Description
High Rejection GPS/GLONASS Low Profile Tracking Antenna. The 8171D-HR High Rejection GPS/GLONASS Antenna is a dual band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 8171D-HR - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
8171D-HR
Antenna Unit 8171D-HR
High Rejection GPS/GLONASS Low Profile Tracking Antenna. The 8171D-HR High Rejection GPS/GLONASS Antenna is a dual band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna.

High Rejection GPS/GLONASS Low Profile Tracking Antenna. The 8171D-HR High Rejection GPS/GLONASS Antenna is a dual band antenna covering both GPS L1 and GLONASS L1 frequencies. PCTEL’s proprietary filtering design allows wideband coverage while achieving superior out-of-band rejection. This antenna comes in an all-plastic, non-corrosive low profile package for vehicle mounting or fixed installations. This antenna is ideal for any global GPS/GLONASS tracking or time synchronization application that requires an externally mounted antenna.

Supplier's Site Datasheet
RF Antennas - 8171D-HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8171D-HR
RF Antennas 8171D-HR
1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.61GHz 2dBic TNC Female Through Hole

1.5845GHz Beidou, Galileo, GLONASS, GNSS, GPS Puck RF Antenna 1.559GHz ~ 1.61GHz 2dBic TNC Female Through Hole

Buy Now Datasheet
Puck Antenna, 1.565-1.61Ghz, 2Dbi; Antenna Type Pctel - 30AK3830 - Newark, An Avnet Company
Chicago, IL, United States
Puck Antenna, 1.565-1.61Ghz, 2Dbi; Antenna Type Pctel
30AK3830
Puck Antenna, 1.565-1.61Ghz, 2Dbi; Antenna Type Pctel 30AK3830
PUCK ANTENNA, 1.565-1.61GHZ, 2DBI; Antenna Type:Puck; Frequency Min:1.565GHz; Frequency Max:1.61GHz; Antenna Mounting:Thread Mount; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

PUCK ANTENNA, 1.565-1.61GHZ, 2DBI; Antenna Type:Puck; Frequency Min:1.565GHz; Frequency Max:1.61GHz; Antenna Mounting:Thread Mount; Gain:2dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 8171D-HR 8171D-HR 30AK3830
Product Name Antenna Unit RF Antennas Puck Antenna, 1.565-1.61Ghz, 2Dbi; Antenna Type Pctel
Polarization Right Hand Circular Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, ZigBee, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details