TTM Technologies Inc. RF Antennas 66089-0930

Description
915MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet
Description
915MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1173-1135-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1173-1135-ND
RF Antennas 1173-1135-ND
915MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

915MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
915MHZ Rf Antenna - 875-66089-0930 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
915MHZ Rf Antenna
875-66089-0930
915MHZ Rf Antenna 875-66089-0930
RF ANT 915MHZ WHIP STR U.FL CONN Product overview: 66089-0930 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-0930 can be used for catalog matching and distributor lookup.

RF ANT 915MHZ WHIP STR U.FL CONN Product overview: 66089-0930 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-0930 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - 66089-0930 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
66089-0930
Antenna Unit 66089-0930
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 66089-0930 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
66089-0930
RF Antennas 66089-0930
915MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

915MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 1173-1135-ND 875-66089-0930 66089-0930 66089-0930
Product Name RF Antennas 915MHZ Rf Antenna Antenna Unit RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 915.0 MHz 915.0 MHz
Gain 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248673 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details