HUBER+SUHNER AG Antenna Unit 84460301

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84460301 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84460301
Antenna Unit 84460301
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Multi-Band Antennas - 560321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
560321
Multi-Band Antennas 560321
Sencity Rail Antenna

Sencity Rail Antenna

Supplier's Site
RF Antennas - 84460301 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84460301
RF Antennas 84460301
97.75MHz General Purpose Module RF Antenna 87.5MHz ~ 108MHz N Type Female Chassis Mount

97.75MHz General Purpose Module RF Antenna 87.5MHz ~ 108MHz N Type Female Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 84460301 560321 84460301
Product Name Antenna Unit Multi-Band Antennas RF Antennas
Applications Multi-band General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details