TTM Technologies Inc. Antenna Unit 66089-0806

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 66089-0806 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
66089-0806
Antenna Unit 66089-0806
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 1173-1022-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1173-1022-ND
RF Antennas 1173-1022-ND
866MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

866MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet
866MHZ Rf Antenna - 875-66089-0806 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
866MHZ Rf Antenna
875-66089-0806
866MHZ Rf Antenna 875-66089-0806
RF ANT 866MHZ WHIP STR U.FL CONN Product overview: 66089-0806 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-0806 can be used for catalog matching and distributor lookup.

RF ANT 866MHZ WHIP STR U.FL CONN Product overview: 66089-0806 from Anaren Wireless / TTM Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 866MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 866MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-66089-0806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 66089-0806 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
66089-0806
RF Antennas 66089-0806
866MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

866MHz Whip, Straight RF Antenna 3dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 66089-0806 1173-1022-ND 875-66089-0806 66089-0806
Product Name Antenna Unit RF Antennas 866MHZ Rf Antenna RF Antennas
Primary Frequency Range 866.0 MHz 866.0 MHz
Gain 3 dB 3 dB
VSWR 1.7 :1 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details