Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
788.5MHz, 827MHz, 2.0575GHz, 2.1075GHz, 2.995GHz, 2.995GHz 2G, 3G, 4G, 5G Module RF Antenna 617MHz ~ 960MHz, 694MHz ~ 960MHz, 1.425GHz ~ 2.69GHz, 1.515GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz, 3.3GHz ~ 4.2GHz 7dBi, 7dBi, 8dBi, 9dBi, 9dBi, 9dBi N Type Female (4) Surface Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 85150809 | 85150809 |
| Product Name | Antenna Unit | RF Antennas |
| Applications | 2G, 3G, 4G, 5G |