HUBER+SUHNER AG Antenna Unit 22650455

Description
DECT Directional 1.9 GHz, 8 dBi, Planar Indoor, LHCP circular polarized; Wall Mounting Socket, SMA (f)
Request a Quote
Description
DECT Directional 1.9 GHz, 8 dBi, Planar Indoor, LHCP circular polarized; Wall Mounting Socket, SMA (f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 22650455 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
22650455
Antenna Unit 22650455
DECT Directional 1.9 GHz, 8 dBi, Planar Indoor, LHCP circular polarized; Wall Mounting Socket, SMA (f)

DECT Directional 1.9 GHz, 8 dBi, Planar Indoor, LHCP circular polarized; Wall Mounting Socket, SMA (f)

Supplier's Site
RF Antennas - 22650455 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
22650455
RF Antennas 22650455
1.92GHz General Purpose Module RF Antenna 1.85GHz ~ 1.99GHz 8dBi SMA Female Chassis Mount

1.92GHz General Purpose Module RF Antenna 1.85GHz ~ 1.99GHz 8dBi SMA Female Chassis Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 22650455 22650455
Product Name Antenna Unit RF Antennas
Polarization Left Hand Circular
Primary Frequency Range 1850.0 to 1990.0 MHz
Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details