Outdoor MIMO 2x2 directional antenna (1695-2690 and 3300-4200 MHz) with:
H-HPBW
70 degree (1.7-2.7 GHz)
65 degree (3.3-4.2 GHz)
Low PIM
With N connectors
1.8075GHz, 2.05GHz, 2.495GHz, 3.605GHz, 4GHz Directional Antenna RF Antenna 1.695GHz ~ 1.92GHz, 1.92GHz ~ 2.18GHz, 2.3GHz ~ 2.69GHz, 3.41GHz ~ 3.8GHz, 3.8GHz ~ 4.2GHz 7dBi, 7dBi, 7.5dBi, 7.5dBi, 8.5dBi N Type Female (2) Panel Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 85110146 | 85110146 |
| Product Name | Antenna Unit | RF Antennas |
| Polarization | Dual or Slant 45 Polarized | |
| Primary Frequency Range | 1695.0 to 4200.0 MHz | |
| Gain | 8.4 dB |