HUBER+SUHNER AG Antenna Unit 84480006

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84480006 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84480006
Antenna Unit 84480006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84480006 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84480006
RF Antennas 84480006
785MHz, 920MHz, 1.3275GHz, 1.9475GHz, 2.345GHz, 2.59GHz Log Periodic RF Antenna 690MHz ~ 880MHz, 880MHz ~ 960MHz, 960MHz ~ 1.695GHz, 1.695GHz ~ 2.2GHz, 2.2GHz ~ 2.49GHz, 2.49GHz ~ 2.69GHz 10.1dBi, 10.6dBi, 11dBi, 11dBi, 11dBi, 11dBi 7/16 Female Bracket Mount

785MHz, 920MHz, 1.3275GHz, 1.9475GHz, 2.345GHz, 2.59GHz Log Periodic RF Antenna 690MHz ~ 880MHz, 880MHz ~ 960MHz, 960MHz ~ 1.695GHz, 1.695GHz ~ 2.2GHz, 2.2GHz ~ 2.49GHz, 2.49GHz ~ 2.69GHz 10.1dBi, 10.6dBi, 11dBi, 11dBi, 11dBi, 11dBi 7/16 Female Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84480006 84480006
Product Name Antenna Unit RF Antennas
Technology Type LogPeriodic; Log Periodic
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108921-3 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-320TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers