HUBER+SUHNER AG Antenna Unit 84459410

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - 84459410 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
84459410
Antenna Unit 84459410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Antennas - 84459410 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
84459410
RF Antennas 84459410
875MHz, 1.335GHz, 1.955GHz, 2.45GHz Wi-Fi Dome RF Antenna 790MHz ~ 960MHz, 960MHz ~ 1.71GHz, 1.71GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 4.5dBi, 5.5dBi, 7.5dBi, 7dBi N Type Female Surface Mount

875MHz, 1.335GHz, 1.955GHz, 2.45GHz Wi-Fi Dome RF Antenna 790MHz ~ 960MHz, 960MHz ~ 1.71GHz, 1.71GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 4.5dBi, 5.5dBi, 7.5dBi, 7dBi N Type Female Surface Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 84459410 84459410
Product Name Antenna Unit RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
868MHz 5dbi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers